MSI logo

MSI Classic CR620-228ZA laptop Intel® Core™ i5 i5-430M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7331
Info modified on:
29 Jan 2025, 19:13:50
Short summary description MSI Classic CR620-228ZA laptop Intel® Core™ i5 i5-430M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

MSI Classic CR620-228ZA, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description MSI Classic CR620-228ZA laptop Intel® Core™ i5 i5-430M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

MSI Classic CR620-228ZA. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,48 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.