MSI logo

MSI Classic CR610-001NL laptop AMD Mobile Sempron 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27575
Info modified on:
29 Jan 2025, 19:16:50
Short summary description MSI Classic CR610-001NL laptop AMD Mobile Sempron 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

MSI Classic CR610-001NL, AMD Mobile Sempron, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description MSI Classic CR610-001NL laptop AMD Mobile Sempron 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

MSI Classic CR610-001NL. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.48 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.