MSI Gaming GS60 2QE(Ghost Pro 3K)-046, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1.13 TB
MSI Gaming GS60 2QE(Ghost Pro 3K)-046. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black