Intel Core i7-1185G7 (12MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel Iris Xe Graphics, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit
GE66 Raider is equipped with the latest 10th Gen. Intel® Core™ i9 processors and powered by NVIDIA® GeForce RTX™ graphics. The GE66 Raider now returns with Mystic Light, a panoramic aurora lighting featured that is designed to give users the ultimate RGB gaming setup. Capable of delivering 300Hz refresh rates, paired with its 99.9Whr battery, the GE66 Raider has what it takes to be a portable gaming laptop.
RISE OF THE NEW RAIDER
GE66 Raider is the cross between aesthetics and performance, the keys to a solid laptop. The exterior of the GE66 features an oblique angle which unfolds its crafted sharp image.
REVEAL THE TRUE COMPUTING POWER OF 10th GEN. INTEL® CORE i9 PROCESSOR
MSI equips the latest 10th Gen. Intel® Core™ i9 processor to cut through multitasking works and heavy games. Higher single core frequency provides up to 5.3 Ghz, enjoy best gaming experience.The new generation brings unprecedented performance, now it’s time to reveal your true gaming power.
NVIDIA GEFORCE® RTX SUPER™ SERIES GRAPHICS
GET SUPER POWERS. RTX. IT’S ON.
The new GeForce® RTX SUPER™ Series has more cores and higher clocks for SUPER fast performance compared to previous-gen GPUs. See your games come to life with SUPER-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for SUPER-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your SUPER powers.
LIGHT IT UP WITH MYSTIC LIGHT
Showcase your ultimate RGB gaming theme with GE66 Raider. The new mystic light with panoramic aurora lighting design now expands across the entire front of the chassis. This grants granular control over lighting, creating virtually endless combinations in 16.8 million colors.
BEST SURROUND VIEWING MODE
Expand your vision across multiple displays with HDMI, Type-C & mini DisplayPort, and enjoy up to 8K resolution output for some extra productivity and fun.
ARMED WITH POWER THAT LASTS
Packed to the legal flight limit, the 99.9Whr large battery capacity provides longer runtime.
REVOLUTIONARY COOLING FOR ENTHUSIASTIC GAMING
Dedicated thermal solutions for both the CPU and GPU with the new design Cooler Boost 5. The larger fans and wider heatpipes ensure maximum performance under extreme gaming.
TUNED TO PERFECTION
EXPERIENCE THE SUPERIOR SOUND WITH DUO WAVE SPEAKER
Feel the power of sound and experience a whole new level of audio excellence with MSI’s newly Duo Wave Speaker in world-class Dynaudio sound system. The passive radiator technology generates a sonorous bass and clean, crisp sound, provides the ultimate auditory sensation.
THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.
ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.
FREE BUFF TO YOUR RIG
MSI’s exclusive Dragon Center software helps you control and customize your MSI laptop the way you want. Monitor, adjust and optimize easily through one unified system.
MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player provides a seamless gaming experience between mobile gaming and the PC. It enables gamers to utilize customizable features such as RGB keyboard lighting, better graphics, and multi-tasking.
STEELSERIES ENGINE 3 (SSE3)
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.
STEELSERIES CLOUDSYNC
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.
ONE APPLICATION
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the device of keyboard, headset, and mouse.
INTERDEVICE COMMUNICATION
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps
SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.
THE BEST CAM FOR THE BEST STREAMER
The GE66 leads the market to provide the most crystal clear and sharp 1080p web camera. Now there is no need to connect an external webcam, just boldly stream your gameplay with the build-in one.
ELIMINATE WI-FI DEAD-ZONES WITH KILLER XTEND
Automatically extends your network range and prioritize critical traffics above the rest.
KILLER DOUBLESHOT PRO – PROTECTING YOUR PING
Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes to always game at your best. Gamers can easily manage bandwidth for each application with the user-friendly Killer Control Center.
REDEFINE WIRELESS GAMING
The latest Wi-Fi 6 features 802.11ax standards, designed to deliver the fastest gameplay, the best streaming, and the most immersive communication experiences.
FULL SUPPORT FOR ALL POSSIBILITY
The GE66 Riders comes with the most complete I/O ports to support all kinds of data transmission or display output. Giving gamers the maximized flexibility in using the laptop.
MSI Gaming GE66 10SF-478IT Raider, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home
MSI Gaming GE66 10SF-478IT Raider. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home. Product colour: Black, Grey