MSI logo

MSI Gaming 24 6QE-R7670H8G1T0DS10MHANXS Intel® Core™ i7 i7-6700HQ 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Red

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28873
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Gaming 24 6QE-R7670H8G1T0DS10MHANXS Intel® Core™ i7 i7-6700HQ 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Red:

MSI Gaming 24 6QE-R7670H8G1T0DS10MHANXS, 59.9 cm (23.6"), Full HD, Intel® Core™ i7, 8 GB, 1.13 TB, Windows 10 Home

Long summary description MSI Gaming 24 6QE-R7670H8G1T0DS10MHANXS Intel® Core™ i7 i7-6700HQ 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Red:

MSI Gaming 24 6QE-R7670H8G1T0DS10MHANXS. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.