MSI logo

MSI Wind Top Professional PRO 22ET 4BW-007XEU Intel® Celeron® N3150 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44754
Info modified on:
14 Mar 2024, 19:37:33
Short summary description MSI Wind Top Professional PRO 22ET 4BW-007XEU Intel® Celeron® N3150 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional PRO 22ET 4BW-007XEU, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, White

Long summary description MSI Wind Top Professional PRO 22ET 4BW-007XEU Intel® Celeron® N3150 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional PRO 22ET 4BW-007XEU. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.