MSI logo

MSI Optix MAG301CR2DE computer monitor 74.9 cm (29.5") 2560 x 1080 pixels WFHD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31363
Info modified on:
03 May 2025, 21:39:18
Short summary description MSI Optix MAG301CR2DE computer monitor 74.9 cm (29.5") 2560 x 1080 pixels WFHD Black:

MSI Optix MAG301CR2DE, 74.9 cm (29.5"), 2560 x 1080 pixels, WFHD, 1 ms, Black

Long summary description MSI Optix MAG301CR2DE computer monitor 74.9 cm (29.5") 2560 x 1080 pixels WFHD Black:

MSI Optix MAG301CR2DE. Display diagonal: 74.9 cm (29.5"), Display resolution: 2560 x 1080 pixels, HD type: WFHD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.