MSI 945GT Speedster-A4V - u-ATX, Intel, Socket 478, 4 GB, Intel® 82573L, micro ATX, 7.1 channels
MSI 945GT Speedster-A4V - u-ATX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. LAN controller: Intel® 82573L. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 244 mm