MSI logo

MSI 945GT Speedster-A4R Socket 479 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81172
Info modified on:
04 Apr 2019, 07:26:40
Short summary description MSI 945GT Speedster-A4R Socket 479 ATX:

MSI 945GT Speedster-A4R, Intel, Socket 479, Intel® Celeron® M, 4 GB, Intel® 82573L, 10/100/1000 MBit/s

Long summary description MSI 945GT Speedster-A4R Socket 479 ATX:

MSI 945GT Speedster-A4R. Processor manufacturer: Intel, Processor socket: Socket 479, Compatible processor series: Intel® Celeron® M. Maximum internal memory: 4 GB. LAN controller: Intel® 82573L, Networking features: 10/100/1000 MBit/s. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC880. Width: 244 mm, Depth: 244 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.