MSI logo

MSI MS-16GA barebook Intel HM76 Express 39.6 cm (15.6") 1920 x 1080 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131804
Info modified on:
02 Sept 2024, 17:30:06
Short summary description MSI MS-16GA barebook Intel HM76 Express 39.6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16GA, 39.6 cm (15.6"), 1920 x 1080 pixels, Geforce GTX 660M, Wi-Fi, Ethernet LAN, Bluetooth

Long summary description MSI MS-16GA barebook Intel HM76 Express 39.6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16GA. Motherboard chipset: Intel HM76 Express, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Optical drive type: DVD Super Multi. Maximum graphics card memory: 2000 MB, Graphics card family: NVIDIA, Graphics card: Geforce GTX 660M

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.