MSI logo

MSI NVIDIA GeForce GT 730, 4GB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15324
Info modified on:
02 Sept 2024, 20:32:54
Short summary description MSI NVIDIA GeForce GT 730, 4GB GDDR3:

MSI NVIDIA GeForce GT 730, 4GB, GeForce GT 730, 4 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description MSI NVIDIA GeForce GT 730, 4GB GDDR3:

MSI NVIDIA GeForce GT 730, 4GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.