MSI logo

MSI Radeon RX 5700 8G AMD 8 GB GDDR6

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13968
Info modified on:
02 Sept 2024, 20:33:27
Short summary description MSI Radeon RX 5700 8G AMD 8 GB GDDR6:

MSI Radeon RX 5700 8G, Radeon RX 5700, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x4

Long summary description MSI Radeon RX 5700 8G AMD 8 GB GDDR6:

MSI Radeon RX 5700 8G. Graphics processor family: AMD, Graphics processor: Radeon RX 5700, Processor frequency: 1465 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x4. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.