MSI logo

MSI Big Bang-Fuzion Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14522
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI Big Bang-Fuzion Intel® P55 LGA 1156 (Socket H) ATX:

MSI Big Bang-Fuzion, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 6,4 GT/s, 16 GB, Dual-channel

Long summary description MSI Big Bang-Fuzion Intel® P55 LGA 1156 (Socket H) ATX:

MSI Big Bang-Fuzion. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P55

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.