MSI logo

MSI 880GMA-E45 motherboard AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63728
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 880GMA-E45 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMA-E45, Intel, Socket AM3, 16 GB, 0, 1, 10, Realtek RTL8111D(L), Fast Ethernet MAC / PHY

Long summary description MSI 880GMA-E45 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMA-E45. Processor manufacturer: Intel, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111D(L), Networking features: Fast Ethernet MAC / PHY. Motherboard form factor: micro ATX, Motherboard chipset: AMD 880G, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.