MSI 880GM-E41, AMD, Socket AM3, 16 GB, 0, 0+1, JBOD, 512 MB, Atheros AR8131M
MSI 880GM-E41. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 0+1, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Atheros AR8131M, Networking features: PCI-E GbLAN