MSI logo

MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81500
Info modified on:
30 Oct 2024, 13:03:14
End of life date:
22 Oct 2018
Bullet Points MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX:
  • - EZ Debug LED: Onboard LEDs for key components will indicate the source of the problem
  • - Mining Guard: Power/Reset/Clear CMOS Buttons on Board for managing your mining board without screen on
  • - Intel LAN: Premium network solution from Intel® for professional and multimedia use. Delivers a secure, stable and fast network connection
  • - Mining Management: MSI mining motherboard featuring customized Mining BIOS and built-in slot detection. Auto detect your PCIE slot status and manage your mining rig with just one glance
  • - Diskless Boot Supports: With diskless boot environment, miners don’t need maintain the operation system for each mining machines and save the money from the hard drives
  • - Mining LED: Featuring mining LED for each PCIE slot on the mining motherboard, you can check the status for each GPU by only spot the motherboard
  • - Super Mining Machine: Support 13X graphic cards for more hash. Give you the easiest and the most convenient solution for your mining rig
  • - Independent Slot Power: The 13 PCIe slots are grouped into two distinct zones; each slot can be enhanced for better signal and more stable voltage
  • - 5 x Power Sync: Supports up to 5 power supply to deliver power for your motherboard and GPUs
Long product name MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX:

Socket LGA1151, Intel H310 Chipset, 2 x DDR4 up to 32GB, 1 x Gigabit Ethernet, 4 x SATA III, 1 x PCI-Express x16, 12 x PCI-Express x1

MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX:

GENERATE YOUR OWN MONEY

MSI PRO Series motherboards are optimized for crypto currency mining like Bitcoin, Litecoin, Ethereum and more. These motherboards come with more PCI expansion slots, perfectly placed so you can install multiple graphics cards simultaneously with ease. Optimized Power Design and special BIOS options ensure a rock solid system for long mining sessions to maximize efficiency and coin generation.

5X POWER SYNC

MSI Mining motherboard supports up to 5 power connectors to deliver power for your motherboard and GPUs. With MSI exclusive adapters, you can combine with all the power supply effortlessly and boot your mining rig immediately.

SUPERB MINING MACHINE

MSI H310-F PRO motherboard is specifically designed for mining use which supports incredible 13 GPUs, 2 dedicate molex and up to five 24-pin power connectors. Providing you the easiest and the most convenient solution for you mining rig.

MINING GUARD

Debug is a nightmare for every users especially regarding to complex mining rig. MSI Mining motherboard brings you tons of tools to give you immediate assistance even without screen.

MANAGE YOUR MINING BOARD WITHOUT SCREEN

These features assist in trouble shooting, allow you to keep your complete system in check and allow for simple management

Power / Reset / Clear CMOS On Board

These accessible physical buttons help you instantly reset and power up/down your system. Make your mining setting easier.

EZ debug LED

Run into trouble? Onboard LEDs for key components will indicate the source of the problem. You know exactly where to look to get up and running again.

MINING LED

Featuring mining LED for each PCIE slot on the mining motherboard, you can check the status for each GPU by only spot the motherboard.

DISKLESS BOOT SUPPORTS

MSI Mining motherboard supports diskless boot. With diskless boot environment, miners don’t need maintain the operation system for each mining machines and save the money from the hard drives. Furthermore, it is the best security way to store your crypto currency.

INDEPENDENT SLOT POWER

Staying stable is the most important part for your 24/7 mining rig, MSI H310-F PRO motherboard is equipped with 2 dedicate 4-pin power connectors to provide you clean and efficient power for each PCIE slot. These extra power supply maintain GPUs’ reliability and maximize your megahash rates.

DEDICATE FOR 24/7 MINING

MSI H310-F PRO motherboard features dedicate capacitors for each PCI-E slot, offering more stable and smooth voltage for your GPUs. Ensure 24/7 mining performance and longer lifetime for your crypto mining.

Decoupling capacitor

A key component in high-end motherboard designs, Decoupling capacitor have lower Equivalent Series Resistance (ESR) and an increased lifespan for over 10 years.

MINING MANAGEMENT

MSI H310-F PRO motherboard featuring customized Mining BIOS and built-in slot detection. One click into Mining mode to maximum your megahash rates by MSI exclusive BIOS setting. Auto detect your PCIE slot status and manage your mining rig with just one glance

CORE BOOST

Core Boost technology combines MSI's premium layout and optimized power design which allows for faster and undistorted current delivery to the CPU at pin-point precision. Not only supporting multi-core CPU, also creating the perfect conditions for your CPU

STAY COOL

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system to the max.

STABLE, SECURE & FAST NETWORKING

Optimized for professional and multimedia use, this generation comes equipped with a high quality network solution ready to serve you with 24/7 reliability when transferring big data.

UNMATCHED MEMORY PERFORMANCE

MSI motherboards are crammed with features to fuel your system's memory with more speed, higher overclockability and increased stability.

BUILT ON EVERLASTING QUALITY

Using only the finest quality components and integrating the latest technological innovations delivers the best possible professional experience. Rigorous quality testing under the most extreme conditions ensures a super reliable, long-lasting and high performance motherboard.

Short summary description MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX:

MSI H310-F PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI H310-F PRO Intel H310 Express LGA 1151 (Socket H4) ATX:

MSI H310-F PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.