MSI logo

MSI B350 GAMING PLUS motherboard AMD B350 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164514
Info modified on:
04 Nov 2024, 10:11:18
Short summary description MSI B350 GAMING PLUS motherboard AMD B350 Socket AM4 ATX:

MSI B350 GAMING PLUS, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B350 GAMING PLUS motherboard AMD B350 Socket AM4 ATX:

MSI B350 GAMING PLUS. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.