MSI 785GM-E65, AMD, Socket AM3, 16 GB, 0, 1, 1+0, JBOD, 512 MB, Realtek RTL8111DL
MSI 785GM-E65. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet