MSI logo

MSI Z77A-GD65 GAMING Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52236
Info modified on:
09 Feb 2022, 13:59:17
Short summary description MSI Z77A-GD65 GAMING Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-GD65 GAMING, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, i3-3xxx, i5-3xxx, i7-3xxx, DDR3-SDRAM

Long summary description MSI Z77A-GD65 GAMING Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-GD65 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, LucidLogix Virtu, Graphics card family: Intel, Graphics card: HD Graphics 4000. HDMI version: 1.4a

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.