MSI logo

MSI Z68A-GD65 (G3) Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74610
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI Z68A-GD65 (G3) Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-GD65 (G3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1.5 V

Long summary description MSI Z68A-GD65 (G3) Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-GD65 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.