MSI logo

MSI G41TM-E43 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30351
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI G41TM-E43 LGA 775 (Socket T) micro ATX:

MSI G41TM-E43, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, 8 GB, Realtek RTL8111DL, Fast Ethernet

Long summary description MSI G41TM-E43 LGA 775 (Socket T) micro ATX:

MSI G41TM-E43. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111DL, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888S. Width: 244 mm, Depth: 205 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.