MSI K9N2 Diamond, AMD, Socket AM2, 2600 MHz, 8 GB, 2 x LAN 10/100/1000 Fast Ethernet, ATX
MSI K9N2 Diamond. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2600 MHz. Maximum internal memory: 8 GB. Networking features: 2 x LAN 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 248 mm