MSI logo

MSI P6N Diamond LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20989
Info modified on:
04 Apr 2019, 07:35:43
Short summary description MSI P6N Diamond LGA 775 (Socket T) ATX:

MSI P6N Diamond, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, 1333 MHz, 8 GB, 0, 1, 0+1

Long summary description MSI P6N Diamond LGA 775 (Socket T) ATX:

MSI P6N Diamond. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 2 x PCI 1 x PCI-E x1 4x PCI-E x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.