MSI logo

MSI PT890-Neo-V LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96872
Info modified on:
13 Jun 2018, 09:25:27
Short summary description MSI PT890-Neo-V LGA 775 (Socket T) ATX:

MSI PT890-Neo-V, Intel, LGA 775 (Socket T), 4 GB, 0, 1, JBOD, ATX, 5.1 channels

Long summary description MSI PT890-Neo-V LGA 775 (Socket T) ATX:

MSI PT890-Neo-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: VIA VT8237R. Width: 305 mm, Depth: 200 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.