MSI logo

MSI MEG X570 UNIFY AMD X570 Socket AM4 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5031
Info modified on:
04 Nov 2024, 10:12:09
Short summary description MSI MEG X570 UNIFY AMD X570 Socket AM4 ATX:

MSI MEG X570 UNIFY, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MEG X570 UNIFY AMD X570 Socket AM4 ATX:

MSI MEG X570 UNIFY. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125, Top Wi-Fi standard: Wi-Fi 6 (802.11ax)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.