MSI logo

MSI P45 Neo-F Intel® P45 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89154
Info modified on:
04 Apr 2019, 13:17:45
Short summary description MSI P45 Neo-F Intel® P45 LGA 775 (Socket T) ATX:

MSI P45 Neo-F, Intel, LGA 775 (Socket T), Intel® Core™ 2 Extreme, 800,1066,1333 MHz, 16 GB, 1.8 V

Long summary description MSI P45 Neo-F Intel® P45 LGA 775 (Socket T) ATX:

MSI P45 Neo-F. Pengilang pemproses: Intel, Soket pemproses: LGA 775 (Socket T), Siri pemproses serasi: Intel® Core™ 2 Extreme. Memori dalaman maksimum: 16 GB, Voltan memori: 1.8 V, Kelajuan jam memori yang disokong: 667,800,1066 MHz. Jenis antara muka ethernet: Ethernet gigabit, Pengawal LAN: Realtek RTL8111C, Ciri perangkaian: Gigabit Ethernet. Komponen untuk: PC, Faktor bentuk papan induk: ATX, Cipset papan ibu: Intel® P45. Lebar: 220 mm, Kedalaman: 305 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.