MSI Hetis H61 Ultra-BXX, Desktop, Intel® H61 Express, DDR3-SDRAM, Serial ATA II, Ethernet LAN, 270 W
MSI Hetis H61 Ultra-BXX. Chassis type: Desktop. Motherboard chipset: Intel® H61 Express. Supported memory types: DDR3-SDRAM, Number of memory slots: 2. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 270 W