MSI logo

MSI AE2410-Ci5N45W7H Intel® Core™ i5 i5-2450M 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28903
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI AE2410-Ci5N45W7H Intel® Core™ i5 i5-2450M 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI AE2410-Ci5N45W7H, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI AE2410-Ci5N45W7H Intel® Core™ i5 i5-2450M 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI AE2410-Ci5N45W7H. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.