MSI Vortex G65-6QDSLIi7K16SR421, 4 GHz, Intel® Core™ i7, i7-6700K, 16 GB, 1.26 TB, Windows 10 Home
MSI Vortex G65-6QDSLIi7K16SR421. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC