Moulinex DJ450B, Black, Grey, White, 115 mm, 115 mm, 253 mm, 1.04 kg, 126 mm
Moulinex DJ450B. Product colour: Black, Grey, White. Width: 115 mm, Depth: 115 mm, Height: 253 mm. Package width: 126 mm, Package depth: 126 mm, Package height: 275 mm. Country of origin: Turkey