Moulinex logo

Moulinex A327 electric food chopper 700 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48082
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Moulinex A327 electric food chopper 700 W White:

Moulinex A327, White, Plastic, Stainless steel, Plastic, 700 W, 170 mm

Long summary description Moulinex A327 electric food chopper 700 W White:

Moulinex A327. Product colour: White, Bowl material: Plastic, Blade material: Stainless steel. Power: 700 W. Width: 170 mm, Height: 240 mm, Weight: 2.15 kg. Package width: 175 mm, Package depth: 330 mm, Package height: 290 mm. Country of origin: Indonesia

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.