Motorola logo

Motorola TALKABOUT T270 two-way radio 22 channels 462 - 467 MHz Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6791
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Motorola TALKABOUT T270 two-way radio 22 channels 462 - 467 MHz Black, Blue:

Motorola TALKABOUT T270, Professional mobile radio (PMR), 22 channels, 462 - 467 MHz, 40000 m, LCD, Micro-USB

Long summary description Motorola TALKABOUT T270 two-way radio 22 channels 462 - 467 MHz Black, Blue:

Motorola TALKABOUT T270. Purpose: Professional mobile radio (PMR), Channels quantity (total): 22 channels, Operating frequency: 462 - 467 MHz. Display type: LCD. USB connector type: Micro-USB. Battery technology: Nickel-Metal Hydride (NiMH), Battery recharge time: 14 h. Number of batteries included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.