Motorola moto g15, 17.1 cm (6.72"), 4 GB, 128 GB, 50 MP, Android 15, Grey
Motorola moto g15. Display diagonal: 17.1 cm (6.72"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G81 Extreme. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5200 mAh. Product colour: Grey. Weight: 190 g