Motorola logo

Motorola moto g 5G plus 17 cm (6.7") Android 10 USB Type-C 4 GB 64 GB 5000 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84510
Info modified on:
16 Jul 2024, 11:44:13
Short summary description Motorola moto g 5G plus 17 cm (6.7") Android 10 USB Type-C 4 GB 64 GB 5000 mAh Blue:

Motorola moto g 5G plus, 17 cm (6.7"), 4 GB, 64 GB, 48 MP, Android 10, Blue

Long summary description Motorola moto g 5G plus 17 cm (6.7") Android 10 USB Type-C 4 GB 64 GB 5000 mAh Blue:

Motorola moto g 5G plus. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2520 pixels. Processor family: Qualcomm Snapdragon, Processor model: 765 5G. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 207 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.