Motorola logo

Motorola razr 5G 15,8 cm (6.2") Dual SIM Android 10 USB Type-C 8 GB 256 GB 2800 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45961
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Motorola razr 5G 15,8 cm (6.2") Dual SIM Android 10 USB Type-C 8 GB 256 GB 2800 mAh Black:

Motorola razr 5G, 15,8 cm (6.2"), 8 GB, 256 GB, 48 MP, Android 10, Black

Long summary description Motorola razr 5G 15,8 cm (6.2") Dual SIM Android 10 USB Type-C 8 GB 256 GB 2800 mAh Black:

Motorola razr 5G. Display diagonal: 15,8 cm (6.2"), Display resolution: 2142 x 876 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 2800 mAh. Product colour: Black. Weight: 192 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.