Motorola logo

Motorola moto edge 17 cm (6.7") Android 10 5G USB tüüp-C 6 GB 128 GB 4500 mAh Must

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80673
Info modified on:
16 Jul 2024, 11:43:40
Short summary description Motorola moto edge 17 cm (6.7") Android 10 5G USB tüüp-C 6 GB 128 GB 4500 mAh Must:

Motorola moto edge, 17 cm (6.7"), 6 GB, 128 GB, 64 MP, Android 10, Must

Long summary description Motorola moto edge 17 cm (6.7") Android 10 5G USB tüüp-C 6 GB 128 GB 4500 mAh Must:

Motorola moto edge. Ekraani diagonaal: 17 cm (6.7"), Ekraani resolutsioon: 23440 x 1080 pikslit. Protsessori perekond: Qualcomm Snapdragon. RAM-i maht: 6 GB, Sisemine mälumaht: 128 GB. Tagakaamera resolutsioon (numbriline): 64 MP, Tagumise kaamera tüüp: Quad kaamera. Installitud operatsioonisüsteem: Android 10. Aku mahutavus: 4500 mAh. Toote värv: Must. Kaal: 188 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.