Motorola Moto E4 Plus, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 7.0, Black
Motorola Moto E4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 5000 mAh. Product colour: Black. Weight: 198 g