Motorola Moto G7, 15.8 cm (6.2"), 4 GB, 64 GB, 12 MP, Android 9.0, Blue
Motorola Moto G7. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 632. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 193 g