Motorola Sonic Play 100, Wired & Wireless, 15 m, Black, Buttons, Universal, 4 h
Motorola Sonic Play 100. Connectivity technology: Wired & Wireless, Bluetooth range: 15 m. Product colour: Black, Volume control: Buttons. Recommended usage: Universal. Battery life (max): 4 h. Weight: 27,2 g, Width: 105,9 mm, Depth: 35 mm