Motorola logo

Motorola O201 Caller ID Black, Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92787
Info modified on:
02 Jun 2018, 06:31:31
Short summary description Motorola O201 Caller ID Black, Orange:

Motorola O201, Wireless handset, Speakerphone, 200 entries, Caller ID, Black, Orange

Long summary description Motorola O201 Caller ID Black, Orange:

Motorola O201. Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 1000 m. Phonebook capacity: 200 entries. Caller ID. Product colour: Black, Orange. Number of handsets included: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.