Morphy Richards logo

Morphy Richards 102783 electric kettle 1.7 L 3000 W Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6819
Info modified on:
12 Aug 2021, 16:08:44
Bullet Points Morphy Richards 102783 electric kettle 1.7 L 3000 W Black:
  • - Large 1.7L Capacity - Make up to 6 drinks at a time
  • - 3kW Element for Rapid Boil - Have your hot drink as soon as possible
  • - Easy View Water Window - Easily view how much water is in your kettle
  • - 360 Degree Base - Easily use your kettle whether left or right handed
  • - Cord Storage - Keep your kitchen worktop neat and tidy
Warranty:
2yrs on product registration
Long product name Morphy Richards 102783 electric kettle 1.7 L 3000 W Black:

Morphy Richards 102783 Black Equip Jug Kettle

Short summary description Morphy Richards 102783 electric kettle 1.7 L 3000 W Black:

Morphy Richards 102783, 1.7 L, 3000 W, Black, Stainless steel, Water level indicator, Overheat protection

Long summary description Morphy Richards 102783 electric kettle 1.7 L 3000 W Black:

Morphy Richards 102783. Water tank capacity: 1.7 L. Power: 3000 W. Product colour: Black, Housing material: Stainless steel, Water level indicator, Overheat protection. Cordless

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.