Monster High logo

Monster High Draculaura Doll

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141998
Info modified on:
06 Nov 2024, 16:28:21
Short summary description Monster High Draculaura Doll:

Monster High Draculaura Doll, Fashion doll, Female, 4 yr(s), Boy/Girl, 150 mm, 200 g

Long summary description Monster High Draculaura Doll:

Monster High Draculaura Doll. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl. Height: 150 mm, Weight: 200 g. Material: Plastic, Fabric, Product colour: Multicolour

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.