MM logo

MM Black Drum Unit - Panasonic DQ-H060E - For Panasonic Workio DP 2310 / 2330 / 3010 / 3030 / 8025 / 8032

Data-sheet quality:
created/standardized by Icecat
Product views:
11483
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MM Black Drum Unit - Panasonic DQ-H060E - For Panasonic Workio DP 2310 / 2330 / 3010 / 3030 / 8025 / 8032:

MM Black Drum Unit - Panasonic DQ-H060E - For Panasonic Workio DP 2310 / 2330 / 3010 / 3030 / 8025 / 8032, 60000 pages, Laser printing, Black, Black, 10 - 32.5 °C, -20 - 40 °C

Long summary description MM Black Drum Unit - Panasonic DQ-H060E - For Panasonic Workio DP 2310 / 2330 / 3010 / 3030 / 8025 / 8032:

MM Black Drum Unit - Panasonic DQ-H060E - For Panasonic Workio DP 2310 / 2330 / 3010 / 3030 / 8025 / 8032. Page yield: 60000 pages, Print technology: Laser printing, Printing colours: Black. Weight: 250 g. Approximate page yield (A4, black & white, ISO/IEC 19752): 60000 pages

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.