Mionix Nash 20, Wired, Gaming, 20 - 20000 Hz, 398 g, Headset, Black
Mionix Nash 20. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 398 g. Product colour: Black