Mio Moov Spirit 300 Traffic, 20 channels, 2D/3D, 8.89 cm (3.5"), 320 x 240 pixels, Horizontal, Samsung S3C2450
Mio Moov Spirit 300 Traffic. Channels quantity: 20 channels. Map view options: 2D/3D. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Placement supported: Horizontal. Processor model: Samsung S3C2450, Processor frequency: 400 MHz. Form factor: Fixed, Product colour: Silver, Interface type: Touch Screen