location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QHB-00004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196388064052 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 09:47:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Microsoft QHB-00004 user manual (14.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Platinum
  • - 33 cm (13") 2880 x 1920 pixels
  • - Intel® Core™ i5 i5-1245U
  • - 512 GB SSD
  • - Single camera 10 MP Front camera
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.1
  • - Lithium-Ion (Li-Ion) 47.7 Wh 15.5 h
  • - Windows 11 Pro 64-bit
Long product name Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum :
The long product name of Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13" PixelSense 2880 x 1920, Intel Core i5-1245U, 8 GB LPDDR5, 512 GB SSD, Intel Iris Xe, 2 x USB-C (USB 4.0/Thunderbolt 4), Wi-Fi 6E, Bluetooth 5.1, Windows 11 Pro
More>>>
Short summary description Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum:
This short summary of the Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Pro 9, 33 cm (13"), 2880 x 1920 pixels, 512 GB, 8 GB, Windows 11 Pro, Platinum

Long summary description Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum:
This is an auto-generated long summary of Microsoft Surface Pro 9 Intel® Core™ i5 512 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum based on the first three specs of the first five spec groups.

Microsoft Surface Pro 9. Display diagonal: 33 cm (13"), Display resolution: 2880 x 1920 pixels. Internal storage capacity: 512 GB. Processor family: Intel® Core™ i5, Processor model: i5-1245U. Internal memory: 8 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 879 g. Operating system installed: Windows 11 Pro. Product colour: Platinum

Includes Windows 11 Pro
Includes Windows 11 Pro

Windows 11 Pro is designed to let you and your team work how and wherever you want. Powerful out-of-the-box protections like enhanced phishing safeguards and passwordless security ensure your information is protected, letting you focus on what matters most.

Immediate device replacement
Immediate device replacement

Included at no additional charge, the Advanced Exchange programme entitles you to a replacement Surface immediately upon request—no need to return your defective device beforehand. Available with selected Surface for Business devices purchased at Microsoft Store.

Zero-touch device deployment
Zero-touch device deployment

Windows Autopilot streamlines and simplifies the entire device deployment process—from IT configuration to employee set-up—providing a fast, efficient and hassle-free experience for your workforce.

The most secure Windows 11 devices
The most secure Windows 11 devices

Secured-core PCs elevate the benefits of Windows 11 Pro security and provide additional hardware and software protection for handling the most sensitive data.

More components are replaceable
More components are replaceable

Major components in Surface Pro 9 for Business, including the display, thermal module, kickstand, Surface Connect port, and more are replaceable through a network of approved service providers or on-site through a skilled technician.

Cloud-first deployment and management
Cloud-first deployment and management

Deploy and manage down to the firmware layer through the cloud with Microsoft Endpoint Manager and DFCI. Every Surface ships with Windows Autopilot, reducing IT complexity by deploying straight to your employees.

More value with Surface for Business
More value with Surface for Business

Save time and money with streamlined, zero-touch deployment, modern device management, and built-in cloud powered security and connected experiences from Surface and Microsoft 365.

Removable hard drive
Removable hard drive

Maintain control of your sensitive information with a removable hard drive for data retention.

Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)