Microsoft logo

Microsoft Comfort Curve 2000 keyboard USB QWERTY Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12722
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Comfort Curve 2000 keyboard USB QWERTY Black:

Comfort Curve Keyboard 2000

Short summary description Microsoft Comfort Curve 2000 keyboard USB QWERTY Black:

Microsoft Comfort Curve Keyboard 2000, Wired, USB, QWERTY, Black

Long summary description Microsoft Comfort Curve 2000 keyboard USB QWERTY Black:

Microsoft Comfort Curve Keyboard 2000. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.53 m. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.