location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Fable: The Lost Chapters PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fable: The Lost Chapters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8B-00053
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Fable: The Lost Chapters PC :
The long product name of Microsoft Fable: The Lost Chapters PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fable: The Lost Chapters, DE, Win32
More>>>
Short summary description Microsoft Fable: The Lost Chapters PC:
This short summary of the Microsoft Fable: The Lost Chapters PC data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Fable: The Lost Chapters, PC

Long summary description Microsoft Fable: The Lost Chapters PC:
This is an auto-generated long summary of Microsoft Fable: The Lost Chapters PC based on the first three specs of the first five spec groups.

Microsoft Fable: The Lost Chapters. Platform: PC, Developer: Lionhead Studios

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 01:38:35
Uk has collected 20 expert reviews for Microsoft Fable: The Lost Chapters PC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-20 01:38:35
Originally announced in 2005, the title of Lionheads expanded Xbox classic was beginning to seem highly appropriate for the Mac version but its finally here. It integrates the original game with several new areas, quests and spells to discover.
80%
yetanotherreviewsite.co.uk
Updated:
2014-09-20 01:38:35
RobFable is an outstanding role-playing game which puts the main player into the land of Albion. As a young boy you get the first taste of how your actions can affect the world and people around you. Throughout the game you will encounter strange plac...
Good Beautiful, lively and adapting world, outstanding role-playing system.
Bad Main story and quests are too short and single sighted.
90%
impulsegamer.com
Updated:
2014-09-20 01:38:35
Andrew B8.9Fable: The Lost Chapters has finally arrived on the PC that features 25% more content, improved graphics and that same enjoyable gameplay which made the XBox version so popular. From beginning to finish, Fable offers gamers one of the most...
89%
itreviews.com
Updated:
2014-09-20 01:38:35
another Molyneux masterpiece?: The first thing you should know about Fable is that its an RPG which was originally released for the Xbox. If you already knew that, and odds are you did, then youll also know its a...
0%
atomicmpc.com.au
Updated:
2014-09-20 01:38:35
It seemed so insignificant, my heros hair was a bit ratty so I swung by the barber shop on my way through town. Snip, snip and the old cool hairdo was gone, replaced with one that just wasnt up to scratch. Cue hours of searching the length and breadt...
95%
gameplaymonthly.com
Updated:
2014-09-20 01:38:35
Fable: The Lost Chapters (PC)Genre: RPG Ah Fable, shockingly enough for a Peter Molyneux game it was hyped to the moon, in fact he promised the moon, as he does with most games but that is a different story. The X-box version was met with gre...
67%
maximumpc.com
Updated:
2014-09-20 01:38:35
Fable: The Lost Chapters is far too linear and short (about 14 hours) to be labeled a “must-have,” particularly on the PC. However, on this platform it’s infinitely more pleasing to look at (thanks to the higher resolutions) and easier to play (thanks...
70%
dansdata.com
Updated:
2014-09-20 01:38:35
enjoy the violence.
0%
Dreamstation.cc
Updated:
2014-09-20 01:38:35
Fable: The Lost Chapters I must admit, I was rather skeptical at first about Fable: The Lost Chapters. It seemed to me to be another quick re-release of a game to earn some extra money for Microsoft. I have Fable for Xbox, and it is easily one of my fa...
85%
pcreview.co.uk
Updated:
2014-09-20 01:38:35
A look at Fable: The Lost Chapters As kids, our parents teach us (or at least attempt) to steer us down the right path. The path of the virtuous, the helpful and the good. To help little old ladies across the street. To share your sweets with your pal...
0%
gamechronicles.com
Updated:
2014-09-20 01:38:35
Peter Molyneux made waves in the gaming industry when he promised that his opus title Project Ego was going to be the ultimate RPG of all time. Project Ego was in development for four year before it was finally released with a new title – Fable. Whe...
Bottom line Mr. Molyneux may have ticked a lot of gamers off when his epic prophecy of Fable didn’t quite meet their expectations, but personally, I don’t care. Sure, Fable might not live up to the expectations of gamers who have played Morrowind and KOTO...
89%
trustedreviews.com
Updated:
2014-09-20 01:38:35
Let’s get this straight from the off. If you played Fable on Xbox, zipped through it in under ten hours and felt horribly disappointed, The Lost Chapters isn’t going to swing your opinion around. If you poured scorn on Lionhead’s flawed-...
90%
ggmania.com
Updated:
2014-09-20 01:38:35
Fable: The Lost Chapters(hx) 10:49 AM EDT - Sep,24 2005 If you played the Xbox version (2004), then youre well aware of what Fable is about. If you havent, Fable is an imaginative and unique role-playing game that presents moral choices throughout th...
88%
gwn.com
Updated:
2014-09-20 01:38:35
HighsGraphical upgrade; fulfills some of the promises of the original Fable; several new quests and items; several new areas to explore and some mini-games. LowsStill relatively short; plagued by many of the same glitches and bugs as the original Fable...
Good Graphical upgrade; fulfills some of the promises of the original Fable; several new quests and items; several new areas to explore and some mini-games.
Bad Still relatively short; plagued by many of the same glitches and bugs as the original Fable; difficulty of new stuff isn’t any higher than the old end-game content.
Bottom line If you have played the original Fable and still own an xbox, I would recommend waiting for the xbox release of The Lost Chapters. If you have not played Fable and won’t be disappointed by the relatively short time required to beat the game, then buy...
70%
gamezone.com
Updated:
2014-09-20 01:38:35
Last summer, I worked part time at my local GameStop store. As part of being a “proud” associate of such a “established” and “excellently managed company” that I “did not want a horde of angry Mongolian barbarians...
87%
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Fable: The Lost Chapters PC
(show image)
A8B-00033 Fable: The Lost Chapters 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Fable: The Lost Chapters PC
(show image)
A8B-00029 Fable: The Lost Chapters 0.00
(excl. VAT)
0 (incl. VAT)