MGA Entertainment logo

Rainbow High Pink Fashion Doll- Priscilla Perez

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36769
Info modified on:
14 Jun 2024, 09:14:58
Bullet Points Rainbow High Pink Fashion Doll- Priscilla Perez:
  • - LET YOUR TRUE COLORS SHINE: Rainbow High is the leading global fashion doll brand and hit animated YouTube series that encourages creativity, celebrates diversity, and embraces inclusivity — each and every day. Together, with their friends at Shadow High, they’re showing the world that you should be proud to let your true colors shine
  • - PLAYFUL IN PINK: Priscilla is dressed in Pink from head to toe. She expresses her own style in a pink satin dress with gem details, belt with gold RH, fluffy stole, a pair gloves, gold earrings, a pair of pink strappy heels, and fun accessories. And she has beautiful, curled pink, long hair, long real eye lashes and glass eyes
  • - ACCESSORIES INSPIRE CREATIVITY: At Rainbow High, the students are creative, and express their passions through their focus. Priscilla is a Fashion Designer. She comes with key essentials to make sure her model makes it to the runway on time and with her makeup done: make-up pallet, brushes, lipstick, and adorable cell phone + holder with matching laptop. This playset will give kids endless joy and imaginative storytelling fun
  • - FLEXIBLE & POSEABLE: Because she's fully articulated, she’s easy and fun to play with. Her head, arms, hands, and legs bend for so many fun poses, including the splits! Or you can display her on the included doll stand
  • - WHAT'S INCLUDED: Fashion doll, complete doll outfit, a pair of doll shoes, doll accessories: laptop, cell phone + case, make-up pallet, brushes, lipstick, and doll stand
  • - GIFTABLE PACKAGING: Priscilla is packaged in a luxe box with her very own design sketched in iridescent gold. It’s a beautiful box that’s great to give as a birthday gift
  • - WATCH ON YOUTUBE & NETFLIX: Watch the new episodes of the Animated Series on YouTube. And catch up from the beginning on Netflix! Just search for ""Rainbow High Dolls"" or “Shadow High Dolls.”
  • - PRO TIP - WASH HAIR TO REMOVE STYLING GEL: When first unboxing the doll, you can wash her hair to remove styling gel and let hair dry completely. Then, her hair is ready to brush
  • - EVERY COLOR OF THE RAINBOW IS BEAUTIFUL: Collect all 6 Rainbow High Fashion Dolls: Victoria- Light Pink, Priscilla- Pink, Michelle- Orange, Olivia- Green, Kim- Blue, and Aidan- Purple. Visit the Rainbow High Store to shop the amazing Shadow High and Rainbow High collections. #LETYOURTRUECOLORSSHINE. All fashion dolls sold separately
Long product name Rainbow High Pink Fashion Doll- Priscilla Perez:

Rainbow High Victoria- Light Pink Fashion Doll and Freckles from head to toe. Fashionable Outfit & 10+ Colorful Play Accessories. Great Gift for Kids 4-12 Years Old and Collectors.

Rainbow High Pink Fashion Doll- Priscilla Perez:

Rainbow High is the leading global fashion doll brand and hit animated YouTube series that encourages creativity, celebrates diversity, and embraces inclusivity — each and every day. Together, with their friends at Shadow High, they’re showing the world that you should be proud to let your true colors shine.

Short summary description Rainbow High Pink Fashion Doll- Priscilla Perez:

Rainbow High Pink Fashion Doll- Priscilla Perez, Fashion doll, Female, 4 yr(s), Boy/Girl, Multicolour

Long summary description Rainbow High Pink Fashion Doll- Priscilla Perez:

Rainbow High Pink Fashion Doll- Priscilla Perez. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl, Material: Plastic, Textile, Product colour: Multicolour

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.