MGA Entertainment logo

Rainbow High S23 Fashion Dolls Asst 1

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1516
Info modified on:
14 Jun 2024, 09:15:27
Bullet Points Rainbow High S23 Fashion Dolls Asst 1:
  • - LET YOUR TRUE COLORS SHINE: Rainbow High is the leading global fashion doll brand and hit animated YouTube series that encourages creativity, celebrates diversity, and embraces inclusivity — each and every day. Together, with their friends at Shadow High, they’re showing the world that you should be proud to let your true colors shine
  • - GORGEOUS FEATURES
  • - ACCESSORIES INSPIRE CREATIVITY: At Rainbow High, the students are creative, and express their passions through their focus. These playsets will give kids endless joy and imaginative storytelling fun
  • - FLEXIBLE & POSEABLE: Because they're fully articulated, they're easy and fun to play with. Their head, arms, hands, and legs bend for so many fun poses, including the splits! Or you can display them on their included doll stand
  • - WHAT'S INCLUDED: Fashion doll, complete doll outfit, a pair of doll shoes, doll accessories
  • - GIFTABLE PACKAGING: Each doll is packaged in a luxe box with a very own design sketched in iridescent gold. It’s a beautiful box that’s great to give as a birthday gift
  • - WATCH ON YOUTUBE & NETFLIX: Watch the new episodes of the Animated Series on YouTube. And catch up from the beginning on Netflix! Just search for ""Rainbow High Dolls"" or “Shadow High Dolls.”
  • - PRO TIP - WASH HAIR TO REMOVE STYLING GEL: When first unboxing the doll, you can wash the hair to remove styling gel and let hair dry completely. Then, the hair is ready to brush
  • - EVERY COLOR OF THE RAINBOW IS BEAUTIFUL: Collect all 6 Rainbow High Fashion Dolls: Victoria- Light Pink, Priscilla- Pink, Michelle- Orange, Olivia- Green, Kim- Blue, and Aidan- Purple. Visit the Rainbow High Store to shop the amazing Shadow High and Rainbow High collections. #LETYOURTRUECOLORSSHINE. All fashion dolls sold separately
Long product name Rainbow High S23 Fashion Dolls Asst 1:

Rainbow High S23 Fashion Dolls Asst 1 - Fashionable Outfit & 10+ Colorful Play Accessories. Great Gift for Kids 4-12 Years Old and Collectors.

Rainbow High S23 Fashion Dolls Asst 1:

Rainbow High is the leading global fashion doll brand and hit animated YouTube series that encourages creativity, celebrates diversity, and embraces inclusivity — each and every day. Together, with their friends at Shadow High, they’re showing the world that you should be proud to let your true colors shine.

Short summary description Rainbow High S23 Fashion Dolls Asst 1:

Rainbow High S23 Fashion Dolls Asst 1, Fashion doll, Female, 4 yr(s), Boy/Girl, Assorted colours

Long summary description Rainbow High S23 Fashion Dolls Asst 1:

Rainbow High S23 Fashion Dolls Asst 1. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl, Material: Plastic, Textile, Product colour: Assorted colours

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.